Mile-X Equipment, Inc. Lincoln 1442 14 Volt Cordless Grease Gun - 1 Battery LIN1442

Description
PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes of lubricant (10 oz. per minute) at medium pressure or a concentrated stream at high pressure (7500 psi working pressure*). Weve also added a built-in stroke indicator to make it easy to measure total output. Even with all that power, the long-lasting, high amperage 14.4 volt battery lets you work longer between recharges. When you do need to recharge, our high-tech “Smart" Charger does it in less than one hour. The “Smart" Charger even recognizes battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use. • The new, heavy-duty 14.4 Volt PowerLuber gives you the power to lubricate just about anything, anytime, anywhere. Features: Two-speed switch for high-pressure or high-volume delivery. Cycle indicator pin to monitor grease output. "Smart" charging system delivers reliable power. All the features you need, including comfortable grip and balanced design; hook for shoulder strap; built-in hose and coupler holder; and a slim, compact carrying case. Powerful 14.4 Volt High-Torque Motor: 7,500 psi Working Output Pressure*, 10 oz/min. Grease Output @ 1,000 psi Machined and Hardened Piston Slotted Powerhead Accepts Shoulder Strap (Strap Sold Separately) Threaded Opening (1/8" NPT) for Filler Nipple (Not Included) Accessible Check Valve Plated Steel Barrel with Exclusive Flip-Over Follower One-Hour "Smart" Charger - Up to 12 Grease Cartridges Dispensed per Charge High-Capacity NiCd 14.4 Volt Battery 30" High-Pressure Hose with Spring Guard and Coupler * In controlled lab conditions, the unit will reach pressures as high as any battery-operated grease gun on the market today-up to 10,000 psi.
Description
PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes of lubricant (10 oz. per minute) at medium pressure or a concentrated stream at high pressure (7500 psi working pressure*). Weve also added a built-in stroke indicator to make it easy to measure total output. Even with all that power, the long-lasting, high amperage 14.4 volt battery lets you work longer between recharges. When you do need to recharge, our high-tech “Smart" Charger does it in less than one hour. The “Smart" Charger even recognizes battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use. • The new, heavy-duty 14.4 Volt PowerLuber gives you the power to lubricate just about anything, anytime, anywhere. Features: Two-speed switch for high-pressure or high-volume delivery. Cycle indicator pin to monitor grease output. "Smart" charging system delivers reliable power. All the features you need, including comfortable grip and balanced design; hook for shoulder strap; built-in hose and coupler holder; and a slim, compact carrying case. Powerful 14.4 Volt High-Torque Motor: 7,500 psi Working Output Pressure*, 10 oz/min. Grease Output @ 1,000 psi Machined and Hardened Piston Slotted Powerhead Accepts Shoulder Strap (Strap Sold Separately) Threaded Opening (1/8" NPT) for Filler Nipple (Not Included) Accessible Check Valve Plated Steel Barrel with Exclusive Flip-Over Follower One-Hour "Smart" Charger - Up to 12 Grease Cartridges Dispensed per Charge High-Capacity NiCd 14.4 Volt Battery 30" High-Pressure Hose with Spring Guard and Coupler * In controlled lab conditions, the unit will reach pressures as high as any battery-operated grease gun on the market today-up to 10,000 psi.

Suppliers

Company
Product
Description
Supplier Links
Lincoln 1442 14 Volt Cordless Grease Gun - 1 Battery - LIN1442 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Lincoln 1442 14 Volt Cordless Grease Gun - 1 Battery
LIN1442
Lincoln 1442 14 Volt Cordless Grease Gun - 1 Battery LIN1442
PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes of lubricant (10 oz. per minute) at medium pressure or a concentrated stream at high pressure (7500 psi working pressure*). Weve also added a built-in stroke indicator to make it easy to measure total output. Even with all that power, the long-lasting, high amperage 14.4 volt battery lets you work longer between recharges. When you do need to recharge, our high-tech “Smart" Charger does it in less than one hour. The “Smart" Charger even recognizes battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use. • The new, heavy-duty 14.4 Volt PowerLuber gives you the power to lubricate just about anything, anytime, anywhere. Features: Two-speed switch for high-pressure or high-volume delivery. Cycle indicator pin to monitor grease output. "Smart" charging system delivers reliable power. All the features you need, including comfortable grip and balanced design; hook for shoulder strap; built-in hose and coupler holder; and a slim, compact carrying case. Powerful 14.4 Volt High-Torque Motor: 7,500 psi Working Output Pressure*, 10 oz/min. Grease Output @ 1,000 psi Machined and Hardened Piston Slotted Powerhead Accepts Shoulder Strap (Strap Sold Separately) Threaded Opening (1/8" NPT) for Filler Nipple (Not Included) Accessible Check Valve Plated Steel Barrel with Exclusive Flip-Over Follower One-Hour "Smart" Charger - Up to 12 Grease Cartridges Dispensed per Charge High-Capacity NiCd 14.4 Volt Battery 30" High-Pressure Hose with Spring Guard and Coupler * In controlled lab conditions, the unit will reach pressures as high as any battery-operated grease gun on the market today-up to 10,000 psi.

PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes of lubricant (10 oz. per minute) at medium pressure or a concentrated stream at high pressure (7500 psi working pressure*). Weve also added a built-in stroke indicator to make it easy to measure total output. Even with all that power, the long-lasting, high amperage 14.4 volt battery lets you work longer between recharges. When you do need to recharge, our high-tech “Smart" Charger does it in less than one hour. The “Smart" Charger even recognizes battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use.

• The new, heavy-duty 14.4 Volt PowerLuber gives you the power to lubricate just about anything, anytime, anywhere.
Features:

  • Two-speed switch for high-pressure or high-volume delivery.
  • Cycle indicator pin to monitor grease output.
  • "Smart" charging system delivers reliable power.
  • All the features you need, including comfortable grip and balanced design; hook for shoulder strap; built-in hose and coupler holder; and a slim, compact carrying case.
  • Powerful 14.4 Volt High-Torque Motor:
    7,500 psi Working Output Pressure*,
    10 oz/min. Grease Output @ 1,000 psi
  • Machined and Hardened Piston
  • Slotted Powerhead Accepts Shoulder Strap (Strap Sold Separately)
  • Threaded Opening (1/8" NPT) for Filler Nipple (Not Included)
  • Accessible Check Valve
  • Plated Steel Barrel with Exclusive Flip-Over Follower
  • One-Hour "Smart" Charger - Up to 12 Grease Cartridges Dispensed per Charge
  • High-Capacity NiCd 14.4 Volt Battery
  • 30" High-Pressure Hose with Spring Guard and Coupler

* In controlled lab conditions, the unit will reach pressures as high as any battery-operated grease gun on the market today-up to 10,000 psi.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Fluid Dispensing Equipment
Product Number LIN1442
Product Name Lincoln 1442 14 Volt Cordless Grease Gun - 1 Battery
Unlock Full Specs
to access all available technical data

Similar Products

SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details