Mile-X Equipment, Inc. ARO 635193 High Volume Non-Metered Fluid Control Handle ARO635193

Description
ARO High Volume Non-Metered Fluid Control Handle Motor Oil, Gear Oil, Transmission Fluid Features: Useful for controlling the high volume flow of motor oil, gear oil, or transmission fluid Has flexible rubber hose with non-drip nozzle; use with 1:1 and 3:1 pumps; Non-drip tip Specifications: Max working pressure PSI (bar): 600 (41) Fluid inlet NPT (F) in (mm): 3/4" (19.1) Fluid Outlet: 629212
Description
ARO High Volume Non-Metered Fluid Control Handle Motor Oil, Gear Oil, Transmission Fluid Features: Useful for controlling the high volume flow of motor oil, gear oil, or transmission fluid Has flexible rubber hose with non-drip nozzle; use with 1:1 and 3:1 pumps; Non-drip tip Specifications: Max working pressure PSI (bar): 600 (41) Fluid inlet NPT (F) in (mm): 3/4" (19.1) Fluid Outlet: 629212

Suppliers

Company
Product
Description
Supplier Links
ARO 635193 High Volume Non-Metered Fluid Control Handle - ARO635193 - Mile-X Equipment, Inc.
Coldwater, OH, USA
ARO 635193 High Volume Non-Metered Fluid Control Handle
ARO635193
ARO 635193 High Volume Non-Metered Fluid Control Handle ARO635193
ARO High Volume Non-Metered Fluid Control Handle Motor Oil, Gear Oil, Transmission Fluid Features: Useful for controlling the high volume flow of motor oil, gear oil, or transmission fluid Has flexible rubber hose with non-drip nozzle; use with 1:1 and 3:1 pumps; Non-drip tip Specifications: Max working pressure PSI (bar): 600 (41) Fluid inlet NPT (F) in (mm): 3/4" (19.1) Fluid Outlet: 629212

ARO High Volume Non-Metered Fluid Control Handle

Motor Oil, Gear Oil, Transmission Fluid

Features:

  • Useful for controlling the high volume flow of motor oil, gear oil, or transmission fluid
  • Has flexible rubber hose with non-drip nozzle; use with 1:1 and 3:1 pumps; Non-drip tip

Specifications:

  • Max working pressure PSI (bar): 600 (41)
  • Fluid inlet NPT (F) in (mm): 3/4" (19.1)
  • Fluid Outlet: 629212
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Fluid Dispensing Equipment
Product Number ARO635193
Product Name ARO 635193 High Volume Non-Metered Fluid Control Handle
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details