Mile-X Equipment, Inc. Samson 2199 HD Preset Oil Meter SAM2199

Description
Samson 2199 Heavy Duty Preset Digital Meter Pre-Set Oil Control Handle Electronic oval gear digital preset meter with 60 degree rigid outlet pipe, semi automatic nozzle and 1/2" NPTF screened inlet. Can be programmed to dispense in quarts, liters, pints, and gallons. A 5-digit LED shows accuracy to a hundredth of a gallon. Uses 4 replaceable AA batteries. Pre-calibrated at the factory, it is also easily field-calibrated if necessary. Can handle engine oil, gear oils up to SAE 140, antifreeze solution and hydraulic fluids. Maximum working pressure: 1000 psi. Maximum flow rate: 8 gpm. Preset up to 99.9 units. Not suitable for outdoor use.
Description
Samson 2199 Heavy Duty Preset Digital Meter Pre-Set Oil Control Handle Electronic oval gear digital preset meter with 60 degree rigid outlet pipe, semi automatic nozzle and 1/2" NPTF screened inlet. Can be programmed to dispense in quarts, liters, pints, and gallons. A 5-digit LED shows accuracy to a hundredth of a gallon. Uses 4 replaceable AA batteries. Pre-calibrated at the factory, it is also easily field-calibrated if necessary. Can handle engine oil, gear oils up to SAE 140, antifreeze solution and hydraulic fluids. Maximum working pressure: 1000 psi. Maximum flow rate: 8 gpm. Preset up to 99.9 units. Not suitable for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Samson 2199 HD Preset Oil Meter - SAM2199 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 2199 HD Preset Oil Meter
SAM2199
Samson 2199 HD Preset Oil Meter SAM2199
Samson 2199 Heavy Duty Preset Digital Meter Pre-Set Oil Control Handle Electronic oval gear digital preset meter with 60 degree rigid outlet pipe, semi automatic nozzle and 1/2" NPTF screened inlet. Can be programmed to dispense in quarts, liters, pints, and gallons. A 5-digit LED shows accuracy to a hundredth of a gallon. Uses 4 replaceable AA batteries. Pre-calibrated at the factory, it is also easily field-calibrated if necessary. Can handle engine oil, gear oils up to SAE 140, antifreeze solution and hydraulic fluids. Maximum working pressure: 1000 psi. Maximum flow rate: 8 gpm. Preset up to 99.9 units. Not suitable for outdoor use.

Samson 2199 Heavy Duty Preset Digital Meter

Pre-Set Oil Control Handle

Electronic oval gear digital preset meter with 60 degree rigid outlet pipe, semi automatic nozzle and 1/2" NPTF screened inlet. Can be programmed to dispense in quarts, liters, pints, and gallons. A 5-digit LED shows accuracy to a hundredth of a gallon. Uses 4 replaceable AA batteries. Pre-calibrated at the factory, it is also easily field-calibrated if necessary. Can handle engine oil, gear oils up to SAE 140, antifreeze solution and hydraulic fluids.

Maximum working pressure: 1000 psi. Maximum flow rate: 8 gpm. Preset up to 99.9 units. Not suitable for outdoor use.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Fluid Dispensing Equipment
Product Number SAM2199
Product Name Samson 2199 HD Preset Oil Meter
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details