NSI Industries LLC Signaling Device Complete Pushbutton TA603

Description
WEATHERPROOF TYPE 1-3/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 1-3/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA603 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA603
Signaling Device Complete Pushbutton TA603
WEATHERPROOF TYPE 1-3/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 1-3/4 INCH DIA SIZE
  • 24 VAC MAX. VOLTAGE RATING
  • SOLID CAST BRASS BODY MATERIAL
  • POLISHED BRASS CAP/LENS COLOR
  • NO ILLUMINATED
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA603
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1828656 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.76 inch (70 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details