NSI Industries LLC Signaling Device Complete Pushbutton TA602

Description
WEATHERPROOF TYPE 1-3/8 INCH W X 5-1/4 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 1-3/8 INCH W X 5-1/4 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA602 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA602
Signaling Device Complete Pushbutton TA602
WEATHERPROOF TYPE 1-3/8 INCH W X 5-1/4 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 1-3/8 INCH W X 5-1/4 INCH H SIZE
  • 24 VAC MAX. VOLTAGE RATING
  • SOLID CAST BRASS BODY MATERIAL
  • POLISHED BRASS CAP/LENS COLOR
  • NO ILLUMINATED
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA602
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832120 - RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 6.22 inch (158 mm)
Depth 1.3 inch (33 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details