NSI Industries LLC Signaling Device Complete Pushbutton TA1786B

Description
WEATHERPROOF TYPE 1-3/16 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 1-3/16 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA1786B - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA1786B
Signaling Device Complete Pushbutton TA1786B
WEATHERPROOF TYPE 1-3/16 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 1-3/16 INCH W X 2-13/32 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • MOMENTARY CONTACT CONFIGURATION
  • 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • SOLID CAST BRASS BODY MATERIAL
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA1786B
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details