NSI Industries LLC Signaling Device Complete Pushbutton TA1786CB

Description
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA1786CB - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA1786CB
Signaling Device Complete Pushbutton TA1786CB
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 1-3/8 INCH W X 2-13/32 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • MOMENTARY CONTACT CONFIGURATION
  • 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • SOLID CAST BRASS BODY MATERIAL
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA1786CB
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details