NSI Industries LLC Signaling Device Complete Pushbutton TA656B

Description
WEATHERPROOF TYPE 15/16 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL GOLD CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 15/16 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL GOLD CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA656B - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA656B
Signaling Device Complete Pushbutton TA656B
WEATHERPROOF TYPE 15/16 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL GOLD CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 15/16 INCH W X 2-3/4 INCH H SIZE
  • 16 VAC MAX. VOLTAGE RATING
  • SOLID CAST BRASS BODY MATERIAL
  • GOLD CAP/LENS COLOR
  • YES ILLUMINATED
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA656B
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers