NSI Industries LLC Signaling Device Complete Pushbutton TA600

Description
WEATHERPROOF TYPE 2-1/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 2-1/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA600 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA600
Signaling Device Complete Pushbutton TA600
WEATHERPROOF TYPE 2-1/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 2-1/4 INCH DIA SIZE
  • 24 VAC MAX. VOLTAGE RATING
  • SOLID CAST BRASS BODY MATERIAL
  • POLISHED BRASS CAP/LENS COLOR
  • NO ILLUMINATED
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA600
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details