TA631 -- SIGNALING DEVICE COMPLETE PUSHBUTTON
NSI Industries LLC
Signaling Device Complete Pushbutton
TA631
Description
2-3/4 INCH W X 7/8 INCH D SIZE
24 VAC MAX. VOLTAGE RATING
WHITE CAP/LENS COLOR
TORK ALERT[T] BRAND
APPLICATION COMMERCIAL, SIGNALING
TA631 MODEL
Description
2-3/4 INCH W X 7/8 INCH D SIZE
24 VAC MAX. VOLTAGE RATING
WHITE CAP/LENS COLOR
TORK ALERT[T] BRAND
APPLICATION COMMERCIAL, SIGNALING
TA631 MODEL
Datasheet
Suppliers
Signaling Device Complete Pushbutton
TA631
2-3/4 INCH W X 7/8 INCH D SIZE
24 VAC MAX. VOLTAGE RATING
WHITE CAP/LENS COLOR
TORK ALERT[T] BRAND
APPLICATION COMMERCIAL, SIGNALING
TA631 MODEL
- 2-3/4 INCH W X 7/8 INCH D SIZE
- 24 VAC MAX. VOLTAGE RATING
- WHITE CAP/LENS COLOR
- TORK ALERT[T] BRAND
- APPLICATION COMMERCIAL, SIGNALING
- TA631 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
TA631 |
|
Product Name
|
Signaling Device Complete Pushbutton |
|
Type
|
Pushbutton Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details
Shape
Rectangular
Length
44 inch (1118 mm)
Width
48 inch (1219 mm)
View Details