TA620LB -- SIGNALING DEVICE PLATE/PANEL MOUNT PUSHBUTTON
NSI Industries LLC
Signaling Device Plate/Panel Mount Pushbutton
TA620LB
Description
ROUND TYPE
16 VAC MAX. VOLTAGE RATING
BRASS CAP/LENS COLOR
5/8 INCH MOUNTING HOLE DIAMETER
TORK ALERT[TM] BRAND
APPLICATION OUTDOOR
Description
ROUND TYPE
16 VAC MAX. VOLTAGE RATING
BRASS CAP/LENS COLOR
5/8 INCH MOUNTING HOLE DIAMETER
TORK ALERT[TM] BRAND
APPLICATION OUTDOOR
Datasheet
Suppliers
Signaling Device Plate/Panel Mount Pushbutton
TA620LB
ROUND TYPE
16 VAC MAX. VOLTAGE RATING
BRASS CAP/LENS COLOR
5/8 INCH MOUNTING HOLE DIAMETER
TORK ALERT[TM] BRAND
APPLICATION OUTDOOR
- ROUND TYPE
- 16 VAC MAX. VOLTAGE RATING
- BRASS CAP/LENS COLOR
- 5/8 INCH MOUNTING HOLE DIAMETER
- TORK ALERT[TM] BRAND
- APPLICATION OUTDOOR
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
TA620LB |
|
Product Name
|
Signaling Device Plate/Panel Mount Pushbutton |
|
Type
|
Pushbutton Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
10 inch (254 mm)
Width
7 inch (178 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.75 inch (121 mm)
View Details
2 suppliers