NSI Industries LLC Signaling Device Complete Pushbutton TA601

Description
WEATHERPROOF TYPE 2 INCH W X 2-9/16 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL SPRAYED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 2 INCH W X 2-9/16 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL SPRAYED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA601 - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA601
Signaling Device Complete Pushbutton TA601
WEATHERPROOF TYPE 2 INCH W X 2-9/16 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL SPRAYED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 2 INCH W X 2-9/16 INCH H SIZE
  • 24 VAC MAX. VOLTAGE RATING
  • SOLID CAST BRASS BODY MATERIAL
  • SPRAYED BRASS CAP/LENS COLOR
  • NO ILLUMINATED
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA601
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1947457 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.76 inch (70 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details