NSI Industries LLC Signaling Device Complete Pushbutton TA631L

Description
WEATHERPROOF TYPE 7/8 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL WHITE CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Description
WEATHERPROOF TYPE 7/8 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL WHITE CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA631L - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA631L
Signaling Device Complete Pushbutton TA631L
WEATHERPROOF TYPE 7/8 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL WHITE CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 7/8 INCH W X 2-3/4 INCH H SIZE
  • 16 VAC MAX. VOLTAGE RATING
  • SOLID CAST BRASS BODY MATERIAL
  • WHITE CAP/LENS COLOR
  • YES ILLUMINATED
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA631L
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
AL Series Enclosures - 150-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
4 suppliers
Control Station Enclosures - 1828658 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.76 inch (70 mm)
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details