NSI Industries LLC Signaling Device Complete Pushbutton TA666BK

Description
2-3/4 INCH W X 3/4 INCH D SIZE 24 VAC MAX. VOLTAGE RATING BLACK (HOUSING), IVORY (BAR) CAP/LENS COLOR TORK ALERT[T] BRAND APPLICATION COMMERCIAL, SIGNALING TA 666BK MODEL
Datasheet
Description
2-3/4 INCH W X 3/4 INCH D SIZE 24 VAC MAX. VOLTAGE RATING BLACK (HOUSING), IVORY (BAR) CAP/LENS COLOR TORK ALERT[T] BRAND APPLICATION COMMERCIAL, SIGNALING TA 666BK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA666BK - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA666BK
Signaling Device Complete Pushbutton TA666BK
2-3/4 INCH W X 3/4 INCH D SIZE 24 VAC MAX. VOLTAGE RATING BLACK (HOUSING), IVORY (BAR) CAP/LENS COLOR TORK ALERT[T] BRAND APPLICATION COMMERCIAL, SIGNALING TA 666BK MODEL
  • 2-3/4 INCH W X 3/4 INCH D SIZE
  • 24 VAC MAX. VOLTAGE RATING
  • BLACK (HOUSING), IVORY (BAR) CAP/LENS COLOR
  • TORK ALERT[T] BRAND
  • APPLICATION COMMERCIAL, SIGNALING
  • TA 666BK MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA666BK
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1489MP25 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 15 inch (381 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details