diaago Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| A simple solution for accessible Moderna and Pfizer vaccine storage from Crystal Industries and Technology. Pharmaceutical grade stainless steel Double weld Pfizer racks available in 10 (UFD-252-T2) and 15 (UFD-352-T6)... | |
| An ideal solution for replacing ice baths. Avoids the mess and hassle while providing superior temperature stability and uniformity. With COVID-19 vaccine supplies being limited, it is necessary to... | |
| CELLTREAT's Durable ABS plastic rack can stand on flat surfaces as well as be attached to the metal sides of lab cabinets and appliances. Features Strong magnets are included on... | |
| Crystal Industries' Aluminum cryo-canes are available in two styles, with and without vial platforms. Accommodates common sized vials for preservative storage. Each cryo-cane holds either five 1.0, 1.2, 1.5, 1.8... | |
| Designed to hold both 15mL and 50mL centrifuge tubes in one rack. The rack ships flat and is simple to assemble. It holds twenty 50mL and thirty 15mL centrifuge tubes. | |
| Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to... | |
| Ensure High Cell Survivability with a Uniform, Controlled and Reproducible Gradual Cooling Rate by utilizing Freezecell from Crystal Industries. No need to add any liquid or pre-cooling, simply put... | |
| Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping,... | |
| Ice-free FreezeBox™ is energy-saving, environmentally friendly, safe, and has no additives. The FreezeBox™ requires no electricity (other than freezer), no ice required for low temperature protection for biological samples. Ice... | |
| Store your precious cryo samples in this 10 x 10 cryo box. Available in red, blue, white, purple, green and yellow. Features • Quality test performed by Dansk Teknologisk Institut. | |
| The light-weight Novitain Rack positions 50 sample collection tubes in such a way that it is exactly compatible with the Novitain Capcluster-50. The rack is compatible with automated pre-analytical... | |
| The Micronic 24-1 Rack is stores 1.50ml and 3.00ml hybrid tubes with external thread. The 24-1 Rack is standard available with laser-etched 1D barcode on the A1-H1 side of... | |
| The Micronic 24-2 Rack stores 3.50ml tissue tubes with Screw Caps. The 24-2 Rack is standard available with laser-etched 1D barcode on the A1-H1 side of the rack. Optional... | |
| The Micronic 24-4 Rack holds 24 individual 6.00ml (Hybrid) tubes with Screw Caps. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for... | |
| The Micronic 24-5 Rack holds 24 individual high volume tubes. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for long term use... | |
| The Micronic 24-6 Rack holds 24 individual high volume tubes. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for long term use... | |
| The Micronic 48-1 Rack holds 48 1.00ml (tissue) tubes with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for... | |
| The Micronic 48-2 Rack holds 48 2.00ml hybrid tubes with external thread. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for... | |
| The Micronic 48-3 Rack holds 48 3.00ml hybrid tubes with external thread. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for... | |
| The Micronic 48-4 Rack holds 48 4.00ml tubes (internal or external thread) with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more... | |
| The Micronic 96-1 Rack can hold 96 individual 0.50ml Tubes with Internal Thread, 0.30ml Tubes with External Thread or 0.40ml Tubes with External Thread. The sample storage Micronic 96-1 Rack,... | |
| The Micronic 96-2 Rack is developed for 96 individual 0.75ml internally threaded or externally thread tubes. Absolute traceability and reproducibility on the racks is ensured through novel laser-etched alphanumeric... | |
| The Micronic 96-3 Rack is designed for 0.80ml tubes with external thread and 1.10ml tubes with internal thread. The racks are provided with cover prints indicating rack and tube... | |
| The Micronic 96-4 Rack can hold 96 individual 1.40ml tubes Internal Thread with TPE Push Caps/ Low Profile Screw Caps or Screw Caps or 1.40ml tubes External Thread with Screw... | |
| The Micronic 96-Q1 Rack holds 96 individual 0.50ml internally threaded tubes with Screw Caps. The sample storage Micronic 96-Q1 Rack, has an extremely strong design which minimizes deformation due to... | |
| The sample storage Comorack-96 can hold 96 (8×12) individual 1.40ml round bottom tubes. The Comorack-96 is made from Polycarbonate and manufactured to the industry leading strict tolerances. The rack is... | |
| The sample storage Grid Rack 96 can hold 96 (8×12) individual 1.40ml round bottom tubes. The Grid Rack 96 is made from Polycarbonate and manufactured to the industry leading... | |
| The sample storage Loborack-96 can hold 96 individual tubes (0.50ml and 0.75ml) in a 96-well configuration. The Loborack-96 features a laser etched 1D rack barcode on one side of the... | |
| The sample storage Roborack-96 is standard available with a laser etched 1D barcode for easy sample tracking. The rack features an open bottom and ‘Twist-Lock’ to prevent tubes from turning... | |
| The unique Micronic 96-5 Rack can hold 96 individual 2.00ml tubes with internal thread or external thread. The Micronic 96-5 Rack is based on the Society for Laboratory Automation and... | |
| These Ice Buckets and Pans are available in different sizes and lid options. High tech synthetic material Odorless Recyclable Suitable for ice, dry ice, alcohol, saline, and other solutions |