diaago Holds 48 Tubes MP51301

Description
The Micronic 48-4 Rack holds 48 4.00ml tubes (internal or external thread) with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation. Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 48-4 Rack holds 48 4.00ml tubes (internal or external thread) with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation. Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 48 Tubes - MP51301 - diaago
Danville, CA, United States
Holds 48 Tubes
MP51301
Holds 48 Tubes MP51301
The Micronic 48-4 Rack holds 48 4.00ml tubes (internal or external thread) with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation. Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 48-4 Rack holds 48 4.00ml tubes (internal or external thread) with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation.

Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51301
Product Name Holds 48 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details