diaago Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent... | |
| A fast, user-friendly, and economical solution for short-term sealing! Novitain's Capcluster-50 seals 13mm diameter sample collection tubes in the 50-well format Novitain Rack. After capping tubes, foil can be removed... | |
| Aa cost effective way to securely close sample storage tubes with in a 96-well format. The EVA Push Caps for tubes in 96-well format are compatible with the Novitain tubes. | |
| An automation friendly cap carrier. Fully compatible with automated Micronic Screw Cap capping/decapping equipment. Cap carriers are based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards and accommodate... | |
| Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in... | |
| CELLTREAT's Large Erlenmeyer and Fernbach Flasks (Polycarbonate) are designed for mammalian suspension culture applications as well as bacterial and yeast culture. Features Packaged sterile in individual bags for easy storage... | |
| EVA Push Caps are a cost effective way to securely close sample storage tubes in a 96-well format. The EVA Push Caps for tubes in 96-well format are compatible with... | |
| Features Easily color-code samples with colored cap inserts CELLTREAT Freeze Cap Inserts are compatible with all CELLTREAT Freeze Cryogenic Vials | |
| Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent... | |
| Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments. Features... | |
| Micronic Screw Caps for internally threaded tubes securely seal tubes for long-term sample storage at ultra-low temperatures. Internally threaded tubes can be sealed with a standard Screw Cap, a Screw... | |
| Micronic Screw Caps for tubes with external thread have a triple start thread for the most optimal sealing quality, ensuring long-term sample preservation and storage at ultra-low temperatures. To prevent... | |
|
Lyo Capclusters Natural for capping 96 individual tubes with internal thread (large pack) -- MP53042
|
Micronic TPE Lyo Caps-96 are used for sealing sample storage tubes in a 96-well tube format. The caps are specially developed for the freeze-drying process as the vents in the... |
| Polyethylene (PE) flanged plug caps provide exceptional leak-resistance in test tubes, centrifuge tubes and round cuvettes. Features two flexible flanges that press firmly against the inside wall of the tubes,... | |
| The Micronic Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to... | |
| The Micronic TPE Capband for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml... | |
| The Micronic TPE Capmat is compatible with 96-well format tubes. The TPE capmat is a sheet of 96 caps with a fixed foil that can be used to seal a... | |
| This Vented Roller Bottle Cap from CELLTREAT's is a good alternative to the default Non-Vented Cap. They are manufactured from medical grade virgin polystyrene. Features CAP ONLY Large knurled... |