diaago Easy-Grip Workstation Rack, CF Cryogenic Vial, 40 Place, Reusable, Non-sterile 229941

Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling
Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Suppliers

Company
Product
Description
Supplier Links
Easy-Grip Workstation Rack, CF Cryogenic Vial, 40 Place, Reusable, Non-sterile - 229941 - diaago
Danville, CA, United States
Easy-Grip Workstation Rack, CF Cryogenic Vial, 40 Place, Reusable, Non-sterile
229941
Easy-Grip Workstation Rack, CF Cryogenic Vial, 40 Place, Reusable, Non-sterile 229941
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Features

  • Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency
  • CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks
  • Ventilation holes in the lids and bases prevent vacuum sealing in freezer
  • Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid
  • 100-place rack features ridges along the sides to improve handling
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number 229941
Product Name Easy-Grip Workstation Rack, CF Cryogenic Vial, 40 Place, Reusable, Non-sterile
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details