diaago Deep Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile 229944

Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling
Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Suppliers

Company
Product
Description
Supplier Links
Deep Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile - 229944 - diaago
Danville, CA, United States
Deep Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile
229944
Deep Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile 229944
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Features

  • Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency
  • CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks
  • Ventilation holes in the lids and bases prevent vacuum sealing in freezer
  • Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid
  • 100-place rack features ridges along the sides to improve handling
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number 229944
Product Name Deep Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details