diaago CryoCommand CM01

Description
An ideal solution for replacing ice baths. Avoids the mess and hassle while providing superior temperature stability and uniformity. With COVID-19 vaccine supplies being limited, it is necessary to keep an organized and temperature-controll ed space to mitigate loss. Storage and organization are a concern, as is keeping an accurate log of how long a sample has been at room temperature. Ensure that vaccines are not wasted once removed from the freezer by utilizing a Cryocommand. Provides low temperature protection for biological samples Choice of Cryo-Cores for different storage temperatures Highly durable and suitable for frequent and repeated use Ice and Consumable free solution for easier workflow Applicable to a variety of different Tube Modules Holds multiple boxes of samples or vaccines Easy to clean and disinfect
Description
An ideal solution for replacing ice baths. Avoids the mess and hassle while providing superior temperature stability and uniformity. With COVID-19 vaccine supplies being limited, it is necessary to keep an organized and temperature-controll ed space to mitigate loss. Storage and organization are a concern, as is keeping an accurate log of how long a sample has been at room temperature. Ensure that vaccines are not wasted once removed from the freezer by utilizing a Cryocommand. Provides low temperature protection for biological samples Choice of Cryo-Cores for different storage temperatures Highly durable and suitable for frequent and repeated use Ice and Consumable free solution for easier workflow Applicable to a variety of different Tube Modules Holds multiple boxes of samples or vaccines Easy to clean and disinfect

Suppliers

Company
Product
Description
Supplier Links
CryoCommand - CM01 - diaago
Danville, CA, United States
CryoCommand
CM01
CryoCommand CM01
An ideal solution for replacing ice baths. Avoids the mess and hassle while providing superior temperature stability and uniformity. With COVID-19 vaccine supplies being limited, it is necessary to keep an organized and temperature-controll ed space to mitigate loss. Storage and organization are a concern, as is keeping an accurate log of how long a sample has been at room temperature. Ensure that vaccines are not wasted once removed from the freezer by utilizing a Cryocommand. Provides low temperature protection for biological samples Choice of Cryo-Cores for different storage temperatures Highly durable and suitable for frequent and repeated use Ice and Consumable free solution for easier workflow Applicable to a variety of different Tube Modules Holds multiple boxes of samples or vaccines Easy to clean and disinfect

An ideal solution for replacing ice baths. Avoids the mess and hassle while providing superior temperature stability and uniformity.

With COVID-19 vaccine supplies being limited, it is necessary to keep an organized and temperature-controlled space to mitigate loss. Storage and organization are a concern, as is keeping an accurate log of how long a sample has been at room temperature. Ensure that vaccines are not wasted once removed from the freezer by utilizing a Cryocommand.

  • Provides low temperature protection for biological samples
  • Choice of Cryo-Cores for different storage temperatures
  • Highly durable and suitable for frequent and repeated use
  • Ice and Consumable free solution for easier workflow
  • Applicable to a variety of different Tube Modules
  • Holds multiple boxes of samples or vaccines
  • Easy to clean and disinfect
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number CM01
Product Name CryoCommand
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details