diaago Holds 96 Tubes MP51215

Description
The unique Micronic 96-5 Rack can hold 96 individual 2.00ml tubes with internal thread or external thread. The Micronic 96-5 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The unique Micronic 96-5 Rack can hold 96 individual 2.00ml tubes with internal thread or external thread. The Micronic 96-5 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MP51215 - diaago
Danville, CA, United States
Holds 96 Tubes
MP51215
Holds 96 Tubes MP51215
The unique Micronic 96-5 Rack can hold 96 individual 2.00ml tubes with internal thread or external thread. The Micronic 96-5 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The unique Micronic 96-5 Rack can hold 96 individual 2.00ml tubes with internal thread or external thread. The Micronic 96-5 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks

Features

  • Unique laser-etched Alphanumeric coding on top of the rack
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51215
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1959127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 4.33 inch (110 mm)
View Details