diaago Datasheets for Barcode Scanners
Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners.
Barcode Scanners: Learn more
| Product Name | Notes |
|---|---|
| A one-of-a-kind scanner from Micronic! Built-in anti-frost system draws ambient air in to clean dust. Warmed dry air prevents condensation on the plate and accelerates the processing time of racks... | |
| BaaySCI’s Barcode Scanner is compact with a sleek design and major functionality. For 1D and 2D codes, this scanner works faster than 50% of competitor scanners. Save time and... | |
| High-speed code reading at its best! Implement multiple DT500s for a super-efficient workflow. Great for laboratories of all throughputs. The Micronic Tube Reader DT500 is the most versatile single tube... | |
| Micronic's DT300 Tube Reader reads tubes and rack codes instantly. The small light-weight device is practical to carry around, easy-to-use and can read any 1D barcode or 2D Data-Matrix... | |
| Micronic's Rack Reader DR700 is a high-end rack reader that reads whole racks filled with 2D Data-Matrix coded tubes. The DR700 features an anti-frost system so that tube codes... | |
| Reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second! The Micronic Tube Reader DT510 is high-speed code reading... | |
| The compact Micronic Rack Reader DR505 reads whole racks filled with 2D Data-Matrix coded tubes. The DR505 features an anti-frost system, which minimizes condensation of frozen samples on the... | |
| The Micronic Rack Reader DR500 is built to read 2D Data-Matrix coded tubes quickly, cost effective and with limited lab space. Optimized for rapid and accurate sample identification, the... | |
| The Micronic Side Barcode Reader can be mounted on the side of a scanner to read the 1D barcode of a rack. When mounted, the Micronic Code Reader Software can... |