diaago Holds 24 Tubes MP51407

Description
The Micronic 24-5 Rack holds 24 individual high volume tubes. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for long term use in automated cryogenic storage facilities. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 24-5 Rack holds 24 individual high volume tubes. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for long term use in automated cryogenic storage facilities. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 24 Tubes - MP51407 - diaago
Danville, CA, United States
Holds 24 Tubes
MP51407
Holds 24 Tubes MP51407
The Micronic 24-5 Rack holds 24 individual high volume tubes. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for long term use in automated cryogenic storage facilities. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 24-5 Rack holds 24 individual high volume tubes. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for long term use in automated cryogenic storage facilities.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51407
Product Name Holds 24 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Storage Boxes - 1783341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.48 gallons (28.3 liters)
View Details