diaago Holds 96 Tubes MPW51001BC3

Description
The sample storage Roborack-96 is standard available with a laser etched 1D barcode for easy sample tracking. The rack features an open bottom and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack is designed to hold 96 individual storage tubes (1.10ml, 1.40ml or 2.50ml), also known as a 96-well configuration. The Roborack-96 can hold 96 individual tubes (8×12) in a 96-well configuration. The Roborack-96 meets the global recognised standard footprint from the Society for Laboratory Automations and Screening (ANSI/SLAS), ensuring compatibility with most sample handling, storage systems and microplate storage racks. The Roborack-96 can be closed securely with a transparent lid. The lid has an easy locking and unlocking mechanism for single hand use. With the unique and easy-to-use locking system, the lid stays perfectly closed during (long-term) storage and transportation. The Roborack-96 has a laser etched 1D barcode that can never wear or fall off. The guaranteed unique 1D rack barcode ensures absolute sample traceability. Features Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment Openings around the tube wells decrease the time for the freeze and thaw cycles Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Tapered wells allow precise tube placement into racks Compatible with Micronic Code Readers Standard available with laser etched 1D rack barcode (type 128B)
Description
The sample storage Roborack-96 is standard available with a laser etched 1D barcode for easy sample tracking. The rack features an open bottom and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack is designed to hold 96 individual storage tubes (1.10ml, 1.40ml or 2.50ml), also known as a 96-well configuration. The Roborack-96 can hold 96 individual tubes (8×12) in a 96-well configuration. The Roborack-96 meets the global recognised standard footprint from the Society for Laboratory Automations and Screening (ANSI/SLAS), ensuring compatibility with most sample handling, storage systems and microplate storage racks. The Roborack-96 can be closed securely with a transparent lid. The lid has an easy locking and unlocking mechanism for single hand use. With the unique and easy-to-use locking system, the lid stays perfectly closed during (long-term) storage and transportation. The Roborack-96 has a laser etched 1D barcode that can never wear or fall off. The guaranteed unique 1D rack barcode ensures absolute sample traceability. Features Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment Openings around the tube wells decrease the time for the freeze and thaw cycles Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Tapered wells allow precise tube placement into racks Compatible with Micronic Code Readers Standard available with laser etched 1D rack barcode (type 128B)

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MPW51001BC3 - diaago
Danville, CA, United States
Holds 96 Tubes
MPW51001BC3
Holds 96 Tubes MPW51001BC3
The sample storage Roborack-96 is standard available with a laser etched 1D barcode for easy sample tracking. The rack features an open bottom and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack is designed to hold 96 individual storage tubes (1.10ml, 1.40ml or 2.50ml), also known as a 96-well configuration. The Roborack-96 can hold 96 individual tubes (8×12) in a 96-well configuration. The Roborack-96 meets the global recognised standard footprint from the Society for Laboratory Automations and Screening (ANSI/SLAS), ensuring compatibility with most sample handling, storage systems and microplate storage racks. The Roborack-96 can be closed securely with a transparent lid. The lid has an easy locking and unlocking mechanism for single hand use. With the unique and easy-to-use locking system, the lid stays perfectly closed during (long-term) storage and transportation. The Roborack-96 has a laser etched 1D barcode that can never wear or fall off. The guaranteed unique 1D rack barcode ensures absolute sample traceability. Features Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment Openings around the tube wells decrease the time for the freeze and thaw cycles Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Tapered wells allow precise tube placement into racks Compatible with Micronic Code Readers Standard available with laser etched 1D rack barcode (type 128B)

The sample storage Roborack-96 is standard available with a laser etched 1D barcode for easy sample tracking. The rack features an open bottom and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack is designed to hold 96 individual storage tubes (1.10ml, 1.40ml or 2.50ml), also known as a 96-well configuration.

The Roborack-96 can hold 96 individual tubes (8×12) in a 96-well configuration. The Roborack-96 meets the global recognised standard footprint from the Society for Laboratory Automations and Screening (ANSI/SLAS), ensuring compatibility with most sample handling, storage systems and microplate storage racks. The Roborack-96 can be closed securely with a transparent lid. The lid has an easy locking and unlocking mechanism for single hand use. With the unique and easy-to-use locking system, the lid stays perfectly closed during (long-term) storage and transportation. The Roborack-96 has a laser etched 1D barcode that can never wear or fall off. The guaranteed unique 1D rack barcode ensures absolute sample traceability.

Features

  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
  • Openings around the tube wells decrease the time for the freeze and thaw cycles
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Tapered wells allow precise tube placement into racks
  • Compatible with Micronic Code Readers
  • Standard available with laser etched 1D rack barcode (type 128B)
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MPW51001BC3
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details