diaago Datasheets for Pipettes and Tips
Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
Pipettes and Tips: Learn more
| Product Name | Notes |
|---|---|
| All Open End Serological Pipets from CELLTREAT are manufactured to the ASTM Standard Specification for Serological Pipets E-934. These Pipets have bi-directional (positive and negative) graduations are printed in bold... | |
| All Serological Pipets from CELLTREAT are manufactured to the ASTM Standard Specification for Serological Pipets E-934. These Pipets have bi-directional (positive and negative) graduations are printed in bold easy-to-read ink. | |
| All Short Serological Pipets from CELLTREAT are manufactured to the ASTM Standard Specification for Serological Pipets E-934. These Pipets have bi-directional (positive and negative) graduations are printed in bold easy-to-read... | |
| Boxed Pipette Tips from VistaLab Features Non-Sterile, 100 graduated tips/box | |
| Bulk packed Protectainer Pipette Tips from VistaLabs Features | |
| CELLTREAT's Aspirating Pipets are ideal for aspiration of media and sample waste removal without needing to measure the volume. Features Supplied without graduations or plugs 2mL available in plastic/plastic wrap... | |
| CELLTREAT's Bacteriological/Milk Pipets are manufactured to meet APHA requirements shown in Standard Methods for Examination of Dairy Products and ASTM E1043-00(2010). Features Specialized graduations allow quick volume identification Premium... | |
| CELLTREAT's Polypropylene Plasteur Pipets offers the aspirating precision of a glass pipet and the safety benefits of plastic. Features Fine tip is ideal for precision aspirating Polypropylene provides the chemical... | |
| CELLTREAT's Polystyrene Plasteur Pipets offers the aspirating precision of a glass pipet and the safety benefits of plastic. Features Fine tip is ideal for precision aspirating No more broken glass:... | |
| Easily identify color-coded wafers through the clear window of Celltreat's Pipette Tip Reload System. Available in 10µL, 200µL, 300µL, 1000µL and extended length. The easy-to-use Pipette Tip Reload... | |
| Fine tip transfer pipets are ideal for dispensing small volumes, loading hemocytometers and transferring liquid to and from multi-well plates. Features • Non-toxic and chemically inert to biological fluids and... | |
| Fixed Volume (F1 & F2) Ovation® Pipette from VistaLabs has superior accuracy and precision. Unmatched patented ergonomic design and audible “click” tip attachment to ensure consistent loading. Features Mechanical 1-stroke... | |
| Oxford Lab Products LTR Pipette Tips are engineered to be suitable for single channel and 8 or 12 multi-channel LTS/XLS pipettes. This LTR tip contains hydrophobic harm-free resins to prevent... | |
| Precision MLA Pipettes from VistaLab are known as the Classic Model, best known for needing a single-stroke “to deliver” operation. It is available in 28 fixed volumes ranging from... | |
| Serological Pipets - Wobble Not from CELLTREAT are reimagined Serological Pipets. Features Patented innovative 2-tier step design at the plug end vs. traditional pipets that have a straight cylindrical-shaped plug... | |
| Stacked Dense Rack Pipette Tips from VistaLab Features Non-sterile only – 200 tips/layer For Small volume (250 mL) tips - 5 layers - 1000 tips For Large volume (1250 mL)... | |
| The ali-Q 2 pipet controller from VistaLab is a 2-in-1 controller for doing repeated pipetting and conventional pipetting. High reproducible accuracy with the press of just one button. Compatible with... | |
| The Electronic Single Channel (ESC) Ovation® Pipette from VistaLab is a fully electronic operation with 3 custom programmable volume pre-sets. Programmable functions for: multi-dispensing serial dilutions mixing reverse pipetting... | |
| The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as... | |
| The Mechanical Volume Adjust (M) Ovation® Pipette from VistaLab is a mechanical 2-stroke (overblow) low-force plunger operation. Comes with a mechanical precise ‘click stop’ volume adjustment, also autoclavable for easy... | |
| The MLA Digital Pipette from VistaLab has a precise ‘click stop’ volume adjustment. You need just a single-stroke “to deliver” operation. There is a built-in tip-ejector. And this product is... | |
| The Wobble-not Serological Pipet from VistaLab will ensure less wobble, less drip, and less hassle pipetting. An ideal liquid handling partner when paired with the ali-Q. Unique patented 2-tier... | |
| These Adjustable Pipettes from CELLTREAT are high precision adjustable pipettes with an easy-to-read volume display. This lightweight design makes for easy operation with either hand. Features Continuously adjustable with locking... | |
| These LTS Fit Tips from CELLTREAT are uniquely designed to pair with pipettes featuring LTS Technology. Features Pipette tips are packaged in racks with hinged lids designed for easy one-handed... | |
| These Quick Set Digital Volume Adjust (QS) Ovation Pipettes from VistaLabs have superior accuracy and precision. With an unmatched patented ergonomic design. Features Mechanical 2-stroke (with overblow) low-force plunger... | |
| These Special Edition VistaLab D-Tipper MLA Pipette Pink help support Breast Cancer Research. D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove... | |
| This Electronic Macro Volume Single Channel Ovation® Pipette from VistaLab is a high-precision alternative to portable pipette controllers. Features Fully electronic operation 2 Custom programmable volume pre-sets Programmable functions for... | |
| This Electronic Multichannel (E8 & E12) Ovation® Pipette from VistaLabs is a fully electronic operation that comes in 8-channel (E8) and 12-channel (E12) versions. You can also make 3 custom... | |
| Universal-Fit Low Retention Filtered Pipette Tips from CELLTREAT are compatible with major pipettes. Available in 10µL, 200µL, 300µL, 1000µL and extended length. These low retention tips offer the... | |
| Universal-Fit Low Retention Pipette Tips from CELLTREAT are compatible with major pipettes. Available in 10µL, 200µL, 300µL, 1000µL and extended length. These low retention tips offer the same... | |
| Universal-fit Pipette Tips from CELLTREAT are compatible with major pipettes. Available in 10µL, 200µL, and 1000µL and extended length. These low retention tips offer the same performance as standard Pipette... | |
| VistaBulk™ Pipette Tips from VistaLab are calibrated with VistaLab pipettes to provide a perfect fit and deliver reliable performance every time. We have a variety of packaging configurations and options... | |
| VistaClear™ Pipette Tips from VistaLab are calibrated with VistaLab pipets to provide a perfect fit and deliver reliable performance every time. Features For 5 and 10 mL macro volume tips... | |
| VistaLab's Micro D-Tipper MLA Pipette needs only two strokes “to contain” operation. There is a built-in tip-ejector and it is available in 9 fixed volumes ranging from 2 μL- 10... | |
| VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5... | |
| VistaRak™ Pipette Tips from VistaLabs come in a 16 x 12 multichannel layout - 192 tips in a hinged box with a footprint of just 4.5” x 6”. Features All... | |
| VistaStak™ Pipette Tips from VistaLab are calibrated with VistaLab pipettes to provide a perfect fit and deliver reliable performance every time. We have a variety of packaging configurations and options... | |
| VistaTip™ Pipette Tip from VistaLab are calibrated with VistaLab pipettes to provide a perfect fit and deliver reliable performance every time. We have a variety of packaging configurations and options... |