diaago 1000µL Extended Length Pipette Tip Rack, Empty Rack for Reload System, Non-sterile 229063

Description
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal
Description
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal

Suppliers

Company
Product
Description
Supplier Links
1000µL Extended Length Pipette Tip Rack, Empty Rack for Reload System, Non-sterile - 229063 - diaago
Danville, CA, United States
1000µL Extended Length Pipette Tip Rack, Empty Rack for Reload System, Non-sterile
229063
1000µL Extended Length Pipette Tip Rack, Empty Rack for Reload System, Non-sterile 229063
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal

Empty racks for use with Celltreat's Pipette Tip Reload System.

Features

  • Hinged lid is specially designed for easily opening with one hand
  • Lids are stackable with a secure tab to lock together
  • Lightweight to ensure no toppling or tipping when open
  • Worried about warping? Don't be! Interior support ribs prevent warping.
  • Available with or without color-coded wafers for easy tip identification
  • Wafers have large tabs for easy removal
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number 229063
Product Name 1000µL Extended Length Pipette Tip Rack, Empty Rack for Reload System, Non-sterile
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Chemical Tanks - 1218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details