diaago Holds 96 Tubes MP51204

Description
The Micronic 96-2 Rack is developed for 96 individual 0.75ml internally threaded or externally thread tubes. Absolute traceability and reproducibility on the racks is ensured through novel laser-etched alphanumeric visual location aids on top of the racks, a unique laser etched 1D barcode and human readable code on the side of the racks and a 2D Data-Matrix code on the bottom of the rack. The open bottom design of the storage racks facilitate quick defrosting of samples. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 96-2 Rack is developed for 96 individual 0.75ml internally threaded or externally thread tubes. Absolute traceability and reproducibility on the racks is ensured through novel laser-etched alphanumeric visual location aids on top of the racks, a unique laser etched 1D barcode and human readable code on the side of the racks and a 2D Data-Matrix code on the bottom of the rack. The open bottom design of the storage racks facilitate quick defrosting of samples. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MP51204 - diaago
Danville, CA, United States
Holds 96 Tubes
MP51204
Holds 96 Tubes MP51204
The Micronic 96-2 Rack is developed for 96 individual 0.75ml internally threaded or externally thread tubes. Absolute traceability and reproducibility on the racks is ensured through novel laser-etched alphanumeric visual location aids on top of the racks, a unique laser etched 1D barcode and human readable code on the side of the racks and a 2D Data-Matrix code on the bottom of the rack. The open bottom design of the storage racks facilitate quick defrosting of samples. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 96-2 Rack is developed for 96 individual 0.75ml internally threaded or externally thread tubes. Absolute traceability and reproducibility on the racks is ensured through novel laser-etched alphanumeric visual location aids on top of the racks, a unique laser etched 1D barcode and human readable code on the side of the racks and a 2D Data-Matrix code on the bottom of the rack. The open bottom design of the storage racks facilitate quick defrosting of samples.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51204
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details