diaago Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile 229943

Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling
Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Suppliers

Company
Product
Description
Supplier Links
Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile - 229943 - diaago
Danville, CA, United States
Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile
229943
Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile 229943
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Features

  • Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency
  • CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks
  • Ventilation holes in the lids and bases prevent vacuum sealing in freezer
  • Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid
  • 100-place rack features ridges along the sides to improve handling
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number 229943
Product Name Storage Box, CF Cryogenic Vial, 81 Place, Polycarbonate, Non-sterile
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Compartment Boxes - 2595123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Plastic
Height 12.99 inch (330 mm)
View Details