diaago Datasheets for Laboratory Freezers
Laboratory freezers are designed for storing critical materials that demand a constant temperature and security.
Laboratory Freezers: Learn more
| Product Name | Notes |
|---|---|
| Store your samples under optimal conditions even when opening it several times during the day! The SF 500 freezer -60°C has a high storage capacity of 13.5 cu.FT and will... | |
| The SF 150 freezer-60°C/-76°F will store your samples under perfect conditions even when opening the freezer multiple times during the day. Features Single compressor Low energy consumption Low noise level... | |
| The SUF 100 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology... | |
| The ULUF 15 is a compact ultra-low freezer that will add a new dimension to your lab or clinic. This model can be used as either a benchtop or undercounter... | |
| The ULUF 450 ultra low temperature freezer comes with single cooling technology that offers direct cooling and excellent cooling performance. With direct cooling of each compartment, you achieve maximum uniformity... | |
| The ULUF 550 features a single compressor system with direct cooling, for higher temperature uniformity and excellent temperature stability. The ULUF -86 °C series is produced with the true and... | |
| The ULUF 65 freezer can be used as either a benchtop or undercounter model. The compact space-saving design and low noise level makes it a perfect storage solution for your... | |
| This space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory! Cooling Technology: The small size is achieved by utilizing Arctiko’s special... | |
| With sensors and alarms that notify users to temperature changes and door status, the SUF 500 saves space and energy. The SUF range shows that high-performance freezing with a focus... |