diaago Datasheets for Vials
Vials are small glass bottles used for storage.
Vials: Learn more
| Product Name | Notes |
|---|---|
| Features CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen Available in round bottom or self-standing... | |
| CELLTREAT Freeze Cryogenic Vials (External Thread) are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen. Features Available in round bottom... | |
| CryoClear™ vials feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating... | |
| CryoClear™ vials from Globe Scientific feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits... |