diaago Holds 96 Tubes MP51213

Description
The Micronic 96-Q1 Rack holds 96 individual 0.50ml internally threaded tubes with Screw Caps. The sample storage Micronic 96-Q1 Rack, has an extremely strong design which minimizes deformation due to temperature changes. The rack is made from Polycarbonate which has excellent properties for low temperatures (vapor phase LN2). Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 96-Q1 Rack holds 96 individual 0.50ml internally threaded tubes with Screw Caps. The sample storage Micronic 96-Q1 Rack, has an extremely strong design which minimizes deformation due to temperature changes. The rack is made from Polycarbonate which has excellent properties for low temperatures (vapor phase LN2). Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MP51213 - diaago
Danville, CA, United States
Holds 96 Tubes
MP51213
Holds 96 Tubes MP51213
The Micronic 96-Q1 Rack holds 96 individual 0.50ml internally threaded tubes with Screw Caps. The sample storage Micronic 96-Q1 Rack, has an extremely strong design which minimizes deformation due to temperature changes. The rack is made from Polycarbonate which has excellent properties for low temperatures (vapor phase LN2). Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 96-Q1 Rack holds 96 individual 0.50ml internally threaded tubes with Screw Caps. The sample storage Micronic 96-Q1 Rack, has an extremely strong design which minimizes deformation due to temperature changes. The rack is made from Polycarbonate which has excellent properties for low temperatures (vapor phase LN2).

Features

  • Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51213
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details