diaago Storage Box, CF Cryogenic Vial, 100 Place, Polycarbonate, Non-sterile 229945

Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling
Description
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Suppliers

Company
Product
Description
Supplier Links
Storage Box, CF Cryogenic Vial, 100 Place, Polycarbonate, Non-sterile - 229945 - diaago
Danville, CA, United States
Storage Box, CF Cryogenic Vial, 100 Place, Polycarbonate, Non-sterile
229945
Storage Box, CF Cryogenic Vial, 100 Place, Polycarbonate, Non-sterile 229945
Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks Ventilation holes in the lids and bases prevent vacuum sealing in freezer Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid 100-place rack features ridges along the sides to improve handling

Features

  • Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency
  • CELLTREAT Freeze Cryogenic Vial Storage Boxes are made from durable polycarbonate material designed to withstand a wide temperature range and is a reusable, autoclavable alternative to disposable racks
  • Ventilation holes in the lids and bases prevent vacuum sealing in freezer
  • Storage Boxes are labeled with numeric markings on the base of the box for easy identification of individual positions, with or without the lid
  • 100-place rack features ridges along the sides to improve handling
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number 229945
Product Name Storage Box, CF Cryogenic Vial, 100 Place, Polycarbonate, Non-sterile
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Detachable Boxes for Carbide Inserts - 1.10X1.10X.50 (28X28X12.7MM) 5 CELL SNAP BOX - IBSB05/28 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 6.79 inch (172 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details