diaago Holds 96 Tubes MP51210

Description
The Micronic 96-4 Rack can hold 96 individual 1.40ml tubes Internal Thread with TPE Push Caps/ Low Profile Screw Caps or Screw Caps or 1.40ml tubes External Thread with Screw Caps. Precision manufactured in a certified class 7 clean room production facility, the Micronic 96-4 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks and accommodates 96 tubes. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 96-4 Rack can hold 96 individual 1.40ml tubes Internal Thread with TPE Push Caps/ Low Profile Screw Caps or Screw Caps or 1.40ml tubes External Thread with Screw Caps. Precision manufactured in a certified class 7 clean room production facility, the Micronic 96-4 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks and accommodates 96 tubes. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MP51210 - diaago
Danville, CA, United States
Holds 96 Tubes
MP51210
Holds 96 Tubes MP51210
The Micronic 96-4 Rack can hold 96 individual 1.40ml tubes Internal Thread with TPE Push Caps/ Low Profile Screw Caps or Screw Caps or 1.40ml tubes External Thread with Screw Caps. Precision manufactured in a certified class 7 clean room production facility, the Micronic 96-4 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks and accommodates 96 tubes. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 96-4 Rack can hold 96 individual 1.40ml tubes Internal Thread with TPE Push Caps/ Low Profile Screw Caps or Screw Caps or 1.40ml tubes External Thread with Screw Caps. Precision manufactured in a certified class 7 clean room production facility, the Micronic 96-4 Rack is based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards for storage racks and accommodates 96 tubes.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51210
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1631898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 0.7480 inch (19 mm)
View Details