diaago Holds 48 Tubes MP51304

Description
The Micronic 48-1 Rack holds 48 1.00ml (tissue) tubes with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation. Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 48-1 Rack holds 48 1.00ml (tissue) tubes with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation. Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 48 Tubes - MP51304 - diaago
Danville, CA, United States
Holds 48 Tubes
MP51304
Holds 48 Tubes MP51304
The Micronic 48-1 Rack holds 48 1.00ml (tissue) tubes with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation. Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 48-1 Rack holds 48 1.00ml (tissue) tubes with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation.

Includes an outstanding Twist-Lock design which prevents tubes from turning during screw (de)capping, easy lead-in tube and cover placement, closed side walls with minimal notches for perfect rack orientation, a unique automation-friendly cover lock system with which closing is achieved by simply moving the locker at each end of the cover downwards, and the inseparable 1D rack barcode for absolute tracking and tracing of the samples.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51304
Product Name Holds 48 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details