diaago 1000µL Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile 229067

Description
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal
Description
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal

Suppliers

Company
Product
Description
Supplier Links
1000µL Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile - 229067 - diaago
Danville, CA, United States
1000µL Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile
229067
1000µL Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile 229067
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal

Empty racks for use with Celltreat's Pipette Tip Reload System.

Features

  • Hinged lid is specially designed for easily opening with one hand
  • Lids are stackable with a secure tab to lock together
  • Lightweight to ensure no toppling or tipping when open
  • Worried about warping? Don't be! Interior support ribs prevent warping.
  • Available with or without color-coded wafers for easy tip identification
  • Wafers have large tabs for easy removal
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number 229067
Product Name 1000µL Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details