diaago Holds 96 Tubes MPW51013BC3

Description
The sample storage Loborack-96 can hold 96 individual tubes (0.50ml and 0.75ml) in a 96-well configuration. The Loborack-96 features a laser etched 1D rack barcode on one side of the rack and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack has a secure and safe locking system, and a sure shot design: tapered wells to allow precise tube placement into racks. Features Standard available with laser etched 1D rack barcode (type 128B) Tapered wells allow precise tube placement into racks Secure and safe locking system Compatible with the Micronic Code Readers Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The sample storage Loborack-96 can hold 96 individual tubes (0.50ml and 0.75ml) in a 96-well configuration. The Loborack-96 features a laser etched 1D rack barcode on one side of the rack and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack has a secure and safe locking system, and a sure shot design: tapered wells to allow precise tube placement into racks. Features Standard available with laser etched 1D rack barcode (type 128B) Tapered wells allow precise tube placement into racks Secure and safe locking system Compatible with the Micronic Code Readers Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MPW51013BC3 - diaago
Danville, CA, United States
Holds 96 Tubes
MPW51013BC3
Holds 96 Tubes MPW51013BC3
The sample storage Loborack-96 can hold 96 individual tubes (0.50ml and 0.75ml) in a 96-well configuration. The Loborack-96 features a laser etched 1D rack barcode on one side of the rack and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack has a secure and safe locking system, and a sure shot design: tapered wells to allow precise tube placement into racks. Features Standard available with laser etched 1D rack barcode (type 128B) Tapered wells allow precise tube placement into racks Secure and safe locking system Compatible with the Micronic Code Readers Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The sample storage Loborack-96 can hold 96 individual tubes (0.50ml and 0.75ml) in a 96-well configuration. The Loborack-96 features a laser etched 1D rack barcode on one side of the rack and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. The rack has a secure and safe locking system, and a sure shot design: tapered wells to allow precise tube placement into racks.

Features

  • Standard available with laser etched 1D rack barcode (type 128B)
  • Tapered wells allow precise tube placement into racks
  • Secure and safe locking system
  • Compatible with the Micronic Code Readers
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MPW51013BC3
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details