diaago Datasheets for Laboratory Flasks
Laboratory flasks are lab vessels with wide bodies and narrow, tubular necks. They can be used for mixing, measuring, and heating chemicals, samples, and solutions.
Laboratory Flasks: Learn more
| Product Name | Notes |
|---|---|
| CELLTREAT's Large Erlenmeyer and Fernbach Flasks (Polycarbonate) are designed for mammalian suspension culture applications as well as bacterial and yeast culture. Features Packaged sterile in individual bags for easy storage... | |
| CELLTREAT's Small Erlenmeyer Flasks (Polycarbonate) are designed for mammalian suspension culture applications as well as bacterial & yeast culture. Features Vent with over-sized vent area feature 0.22µm hydrophobic membrane... | |
| CELLTREAT's Tissue Culture Treated Flasks have uniform hydrophilic surface ideal for consistent cell attachment. Features Convenient zip-closure bag is a practical alternative to folding and taping open bags Large... | |
| Stainless Steel Dewar Flasks allow for storage and transport of low-temperature liquid gases or high temperature liquids. Available in two sizes 1000ml or 500ml Complete with vented stainless steel lids... | |
| These Non-Treated Flasks from CELLTREAT have a large opening, canted neck design and moderate angles which allow easy access to the entire flask surface; ideal for cell scrapers. Features... | |
| These Small Erlenmeyer Flasks (PETG) are designed for mammalian suspension culture applications as well as bacterial & yeast cultures. Features Available with either vent or solid cap to prevent common... |