diaago Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| A laboratory mixer with an independent built-in vortex pad that you can use simultaneously - different from any other mixer on the market! The Co-Mix supports 96 and 384 well... | |
| BaaySCI’s Mini Vortex Mixer is easy to use and super compact, saving you space in the lab. For tubes up to 30mm, this mixer can reach 3000 rpm. Features... | |
| Magnetic Stirrers from Crystal Industries are designed for parallel and series experiments. An ideal and versatile instrument for many lab applications. The front control panel detaches from the main unit... | |
| The GTR-HA Tube Rotator from Globe Scientific provides slow to vigorous mixing of your biological samples and solutions in a simple, lightweight and easy to use design. Adjust the speed... | |
| The GTR-IA Tube Rotator from Globe Scientific packs a lot of value in a simple, easy to use package. With a ‘Ferris Wheel’ disk design and analog speed control, operation... | |
| The GTR-ID Tube Rotator from Globe Scientific efficiently mixes your biological samples and solutions using the included 50mL tube holder disk or the optional 1.5 / 2.0mL and 15mL disks. | |
| The Ther-Mix from Vitl allows you to create and store your own mixing profiles with multiple mixing and heating steps through the easy-to-use LCD touch-screen. When combined with Vitl's intuitive... | |
| The Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with... | |
| These Tube Rotators from Crystal are an ideal instrument for numerous applications where high efficiency and consistent mixing are needed. Features Title angle is adjustable for accommodating different applications Variable... | |
| This Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with... | |
| UPHO is a versatile bead beater, designed for fast and with high throughput grinding and homogenization of samples. UPHO can process up to 64 samples at a time. |