diaago Holds 96 Tubes MP22504

Description
The sample storage Comorack-96 can hold 96 (8×12) individual 1.40ml round bottom tubes. The Comorack-96 is made from Polycarbonate and manufactured to the industry leading strict tolerances. The rack is standardly supplied with a pre-labelled 1D barcode on side of the rack. Features Easily opened with one hand Secure and safe locking system Autoclavable up to 100 times Based on the Society for Laboratory Automations and Screening (ANSI / SLAS) standards for storage racks Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The sample storage Comorack-96 can hold 96 (8×12) individual 1.40ml round bottom tubes. The Comorack-96 is made from Polycarbonate and manufactured to the industry leading strict tolerances. The rack is standardly supplied with a pre-labelled 1D barcode on side of the rack. Features Easily opened with one hand Secure and safe locking system Autoclavable up to 100 times Based on the Society for Laboratory Automations and Screening (ANSI / SLAS) standards for storage racks Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MP22504 - diaago
Danville, CA, United States
Holds 96 Tubes
MP22504
Holds 96 Tubes MP22504
The sample storage Comorack-96 can hold 96 (8×12) individual 1.40ml round bottom tubes. The Comorack-96 is made from Polycarbonate and manufactured to the industry leading strict tolerances. The rack is standardly supplied with a pre-labelled 1D barcode on side of the rack. Features Easily opened with one hand Secure and safe locking system Autoclavable up to 100 times Based on the Society for Laboratory Automations and Screening (ANSI / SLAS) standards for storage racks Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The sample storage Comorack-96 can hold 96 (8×12) individual 1.40ml round bottom tubes. The Comorack-96 is made from Polycarbonate and manufactured to the industry leading strict tolerances. The rack is standardly supplied with a pre-labelled 1D barcode on side of the rack.

Features

  • Easily opened with one hand
  • Secure and safe locking system
  • Autoclavable up to 100 times
  • Based on the Society for Laboratory Automations and Screening (ANSI / SLAS) standards for storage racks
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP22504
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details