diaago Datasheets for Capping Machines
Capping machines are used to secure caps onto bottles and drums.
Capping Machines: Learn more
| Product Name | Notes |
|---|---|
| Seal 50 sample collection tubes at once! The capper operates as a stand-alone device and is very easy to use. Place the rack into the rack entrance and with... | |
| Micronic's Manual Screw Cap Remover is easy to use for removal of individual screw caps. Features Ideal and convenient to different lab sizes and needs Class 7 clean-room production DNase/RNase... | |
| The Manual Decapper-1 is made of high-quality plastic and removes a single Push Cap. The Manual Decapper-8 removes Push Caps in a row of eight. The Manual Decapper-8 Aluminum removes... | |
| The Electric Capper MC3 can cap the following Push Caps on 96-format tubes with internal thread (0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml) in the rack, TPE Capmats, Capbands and... | |
| The Micronic Push Cap Capper CP400 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tube rack in only a single action. Built... | |
| The Micronic Screw Cap Recapper CS100 line is developed to improve the manual (de)capping of tubes. The manual recappers are available for 96- (CS100 model), 48- (CS110 model) or 24-well... | |
| The Micronic Screw Cap Recapper CS700 line offers users the ability to cap, decap or recap 96 (model CS700), 48 (model CS710) or 24 (model CS720) tubes with Screw Caps... | |
| The Novitain Manual Capper MC1 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tubes rack in only a single action. The manual capper... | |
| The Push Cap Capper CP600 and CP610 operates without any buttons. Simply pull the drawer out of the capper, place a rack filled with tubes on the drawer, and place... | |
| The Push Cap Decapper CP620 enables significant productivity gains to be made in the opening of multiple sample storage tubes. The gripper moves down slightly into the cap while the... | |
| There's no better time to try out the CS500 Docking Station. In stock and ready to ship! Ask us about a virtual demo. Micronic's CS500 line includes handheld devices offering... |