diaago 10µL/10µL Extended Length Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile 229065

Description
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal
Description
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal

Suppliers

Company
Product
Description
Supplier Links
10µL/10µL Extended Length Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile - 229065 - diaago
Danville, CA, United States
10µL/10µL Extended Length Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile
229065
10µL/10µL Extended Length Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile 229065
Empty racks for use with Celltreat's Pipette Tip Reload System. Features Hinged lid is specially designed for easily opening with one hand Lids are stackable with a secure tab to lock together Lightweight to ensure no toppling or tipping when open Worried about warping? Don't be! Interior support ribs prevent warping. Available with or without color-coded wafers for easy tip identification Wafers have large tabs for easy removal

Empty racks for use with Celltreat's Pipette Tip Reload System.

Features

  • Hinged lid is specially designed for easily opening with one hand
  • Lids are stackable with a secure tab to lock together
  • Lightweight to ensure no toppling or tipping when open
  • Worried about warping? Don't be! Interior support ribs prevent warping.
  • Available with or without color-coded wafers for easy tip identification
  • Wafers have large tabs for easy removal
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number 229065
Product Name 10µL/10µL Extended Length Pipette Tip Rack, Empty Rack for Bulk Tips, Wafer Included, Non-sterile
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details