diaago Holds 24 Tubes MP51409

Description
The Micronic 24-2 Rack stores 3.50ml tissue tubes with Screw Caps. The 24-2 Rack is standard available with laser-etched 1D barcode on the A1-H1 side of the rack. Optional unique laser-etched 1D barcodes in customized formats on any side of the rack. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 24-2 Rack stores 3.50ml tissue tubes with Screw Caps. The 24-2 Rack is standard available with laser-etched 1D barcode on the A1-H1 side of the rack. Optional unique laser-etched 1D barcodes in customized formats on any side of the rack. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 24 Tubes - MP51409 - diaago
Danville, CA, United States
Holds 24 Tubes
MP51409
Holds 24 Tubes MP51409
The Micronic 24-2 Rack stores 3.50ml tissue tubes with Screw Caps. The 24-2 Rack is standard available with laser-etched 1D barcode on the A1-H1 side of the rack. Optional unique laser-etched 1D barcodes in customized formats on any side of the rack. Features Unique laser-etched Alphanumeric coding on top of the rack Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 24-2 Rack stores 3.50ml tissue tubes with Screw Caps. The 24-2 Rack is standard available with laser-etched 1D barcode on the A1-H1 side of the rack. Optional unique laser-etched 1D barcodes in customized formats on any side of the rack.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51409
Product Name Holds 24 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details