diaago Datasheets for Petri Dishes
Petri dishes are shallow, cylindrical, lidded dishes that are used to culture cells. They are sometimes called Petri plates or cell culture dishes.
Petri Dishes: Learn more
| Product Name | Notes |
|---|---|
| CELLTREAT Standard Petri Dishes are manufactured in high capacity automated production lines resulting in a high quality product. These Petri Dishes come in a Stackable, Slippable and Slideable format. Features... | |
| CELLTREAT's Compartment Petri Dishes are designed for simultaneous studies of organisms in a common environment. Features Molded dividers create completely separate compartments while allowing airflow Ridge on bottom dish allows... | |
| CELLTREAT's Non-Treated Cell Culture Dishes, can be used for the same applications as standard Petri Dishes. CELLTREAT's version is made of a thicker and more durable plastic. Features 60,... | |
| CELLTREAT's Tissue Culture Treated Dishes have a thicker and more durable plastic than Petri Dishes. Features 60, 70 and 100mm dishes available with a pronounced grip ring for improved handling... | |
| This Glass Bottom Petri Dish from CELLTREAT has a recessed, consistent borosilicate glass bottom that is optically clear, and provides a micro well ideal for cell culture and microscopy... |