diaago Holds 96 Tubes MP51201

Description
The Micronic 96-1 Rack can hold 96 individual 0.50ml Tubes with Internal Thread, 0.30ml Tubes with External Thread or 0.40ml Tubes with External Thread. The sample storage Micronic 96-1 Rack, based on the global recognized ANSI / SLAS standards for storage racks, features a laser etched 1D rack barcode on one side and an additional 2D code on the rack bottom. Furthermore it features a ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 96-1 Rack can hold 96 individual 0.50ml Tubes with Internal Thread, 0.30ml Tubes with External Thread or 0.40ml Tubes with External Thread. The sample storage Micronic 96-1 Rack, based on the global recognized ANSI / SLAS standards for storage racks, features a laser etched 1D rack barcode on one side and an additional 2D code on the rack bottom. Furthermore it features a ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MP51201 - diaago
Danville, CA, United States
Holds 96 Tubes
MP51201
Holds 96 Tubes MP51201
The Micronic 96-1 Rack can hold 96 individual 0.50ml Tubes with Internal Thread, 0.30ml Tubes with External Thread or 0.40ml Tubes with External Thread. The sample storage Micronic 96-1 Rack, based on the global recognized ANSI / SLAS standards for storage racks, features a laser etched 1D rack barcode on one side and an additional 2D code on the rack bottom. Furthermore it features a ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 96-1 Rack can hold 96 individual 0.50ml Tubes with Internal Thread, 0.30ml Tubes with External Thread or 0.40ml Tubes with External Thread. The sample storage Micronic 96-1 Rack, based on the global recognized ANSI / SLAS standards for storage racks, features a laser etched 1D rack barcode on one side and an additional 2D code on the rack bottom. Furthermore it features a ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51201
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details