diaago Datasheets for Test Tubes
Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Test Tubes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0.75ml cryotubes enable you to store your valuable samples in a safe and traceable way. The sample storage tubes are available in a push cap and screw cap version with... | |
| 1.40ml tubes with external thread have a sturdy design and thick tube wall – excellent properties for ultra-low temperature storage. Using externally threaded storage tubes eliminates the possibility of... | |
| 15mL Centrifuge Tubes are available with a wide variety of options including paper and foam racks, bags, and recyclable plastic racks. Features Temperature range of -80°C to 120°C Graduations are... | |
| 2.00ml tubes combine high sample storage capacity and absolute sample traceability in an industry standard 96-well configuration. The storage tubes are provided with an alphanumeric or unique 2D Data-Matrix code... | |
| Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a... | |
| Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through... | |
| Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C to 120°C... | |
| Features For applications requiring large volume centrifugation Tubes include molded graduation lines Polyethylene (HDPE) cap with integral plug seal provides a secure closure Temperature range of -80°C to 120°C Use... | |
| Features Transport tubes offer advanced seal and extended deep cap to prevent leaking when shipping samples Compliant with 95 KPa IATA Packaging Instruction 650 Cap is designed to accommodate swab... | |
| For light sensitive samples! Amber tubes are designed from special amber colored material (sample remains visible) to eliminate sample degradation by exposure to light. The wavelength absorption or blocking: 190-400nm... | |
| A massive working volume in a 48-well format! These sample storage vials are ideal for storing or transporting larger volumes of liquid or solid biological samples. Incorporating an internal... | |
| Accessory for SPL Guard Florida Features Easily thaw blood samples on the SPL Guard Florida | |
| Accessory for SPL Guard Florida Features Thaws up to 10 ANSI/SLAS format racks or microplates in as little as 9 minutes | |
| An economical, non-coded solution for storing up to 8 samples in a linked row (1.40ml), with the same features and benefits as other Micronic tubes. The Micronic TPE Capband-8 or... | |
| Available in black for light sensitive samples! Features Tubes have frosted marking spot and engraved graduations Attached flat top cap is easy to open and close with one hand Black... | |
| Available in black for light sensitive samples! Features Tubes have frosted marking spot and engraved graduations Attached flat top cap is easy to open and close with one hand Black... | |
| Celltreat's convenient Centrifuge Tubes have all the perks of a microcentrifuge tube with the ability to process samples up to 10mL. Features Easy cell pellet access and reduced contamination... | |
| Developed to simplify and facilitate clean, hygienic and sterilized urine collection for regular and advanced testing. Touchless Urine Sampling means, no spill and no mess. Features Touchless vacuum sampling... | |
| diaago offers customizable solutions with our wide range of tubes and Mawi DNA's range of buffers and innovative iSWAB™ technology. iSWAB™ from Mawi DNA Technologies has been designed to address... | |
| Easy to hand out for laboratory staff and very user friendly for the patient. These urine collection kits from IVUS are perfect for single-use urine sample collections for biological analyses... | |
| Features Compressible liner creates a stable seal Easy to write on flat surface polyethylene (HDPE) caps Tubes include graduations molded into the conical bottom, ideal for pellet viewing and small... | |
| Features High speed tubes feature a round bottom and uniform wall thickness Tubes are economical and leak-proof for refrigerated or standard centrifugation For proper performance, 80% of total capacity must... | |
| Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent... | |
| From CELLTREAT Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C... | |
| From CELLTREAT Features For applications requiring large volume centrifugation Tubes include molded graduation lines Polyethylene (HDPE) cap with integral plug seal provides a secure closure Temperature range of -80°C to... | |
| Micronic 1.40ml round bottom tubes are proven to be an industry standard solution for many sample storage applications. Available in non-coded or alphanumeric coded versions, Micronic 1.40ml round bottom tubes... | |
| Micronic offers the Sample Storage Starter Packs in a range of formats: BASIC, STANDARD, ADVANCED and PREMIUM. All the Micronic Starter Packs contain 2D coded tubes with screw or push... | |
| Save between 35% and 50% of your freezer space! The small 0.50ml sample vials can be supplied non-coded, alphanumeric coded or with a unique 2D code (Data-Matrix adhere to the... | |
| Screw cap and tube pre-assembled...shat ter/crack resistant and ideal for boiling! Features Premium Grip Cap features molded TPE sealing rings; design ensures O-ring will never slip out of place. Striped... | |
| The 0.30ml tube with Vr-bottom enables miniaturization of reaction volume required in genomic applications. The automation friendly tube cuts out intermediate (screening) plates and is more accessible for low... | |
| The 0.40ml tube enables efficient storage of low volumes of liquid samples. Due to thick tube walls, the tube has a sturdy design and excellent properties for ultra-low temperature... | |
|
0.75ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W00 U-bottom Bulk -- MP52762
|
The 0.75ml tube with external thread hybrid uniquely combines automated and visual sample identification. The unique combination of 4 different coding concepts on one tube guarantees the complete traceability of... |
| The 0.75ml tubes are provided with a triple start thread which gives an excellent closure to ensure long-term sample preservation and storage. Due to thick tube walls, the tube... | |
| The 0.80ml tube offers you the best volume to height ratio in 96-well format. Using externally threaded storage tubes eliminates the possibility of the sample coming into contact with... | |
|
1.40ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W00 U-bottom Bulk -- MP52764
|
The 1.40ml Hybrid tube provides a unique solution to identify samples. The transparent part of the tube walls enables easy visual checking of the sample, while the 4 coding concepts... |
| The 1.50ml tubes with external thread hybrid guarantee sample traceability and optimize working volume. The transparent part of the tube walls enable easy visual checking of the sample, while... | |
| The 2.00ml Tubes with External Thread enable researchers to store high volume samples in a space-efficient 96-well format. The tube provides an extraordinary storage capacity in 96-well format racks... | |
| The 2.00ml tubes with external thread hybrid guarantee sample traceability and optimize working volume. The transparent part of the tube walls enable easy visual checking of the sample, while... | |
| The 2.50ml push cap tube has the highest net working volume on 96-format: 2.50ml per individual tube (working volume at +21ºC). The tube has a round outer bottom, is... | |
| The 3.00ml tubes with external thread hybrid guarantee sample traceability, optimize working volume and increase overall sample storage efficiency. The transparent part of the tube walls enable easy... | |
| The 50mL Centrifuge Tube Filter Systems from CELLTREAT allow you to eliminate a sample transfer step by filtering directly into a 50mL tube. Features Polyethersulfone (PES) membrane for high... | |
| The 6.00ml tubes with external thread hybrid guarantee sample traceability and optimize working volume. The transparent part of the tube walls enable easy visual checking of the sample, while... | |
| The convenience of a micro centrifuge tube with the ability to process sample volumes up to 5mL! Features Tube diameter and shape is the same as a standard 15mL conical... | |
| The Micronic 1.00ml tissue storage tube with external thread is specially designed for the storage of your valuable fresh frozen tissue. The 1.00ml tube can store samples with a... | |
| The Micronic 1.40ml storage tubes with internal thread and flat outer bottom are provided with a code surface that cannot be separated from the transparent tube due the unique 2K... | |
| The Micronic 3.50ml tissue storage tube with external thread is specially designed for the storage of your valuable fresh frozen tissue. The 3.50ml tube can store samples with a... | |
| The Sigma96 can be used as a stand-alone instrument or be simply integrated into a fully automated laboratory environment. Recappers offer users the ability to cap and decap a full... | |
| The traceable 1.10ml storage vials from Micronic work with either screw caps or push caps. The tubes have a net working volume of 0.80ml when used with screw cap or... | |
| These tubes are molded from premium grade polystyrene for clarity or polypropylene for impact strength and stability to common acids, alkalis, and solvents. Polystyrene tubes can withstand 1500 RPM during... | |
| This 6.00ml storage tube in 24-well format has a large working volume of 4.80ml (working volume at +21ºC). Produced from medical-grade polypropylene for highly accurate and reliable results. To ensure... | |
| This Glass Bottom Petri Dish from CELLTREAT has a recessed, consistent borosilicate glass bottom that is optically clear, and provides a micro well ideal for cell culture and microscopy... | |
| This sample storage tube is ideal for solid or large volumes of liquid samples. Using externally threaded storage tubes eliminates the possibility of the sample coming into contact with... | |
| User friendly collection tubes for biological fluid from IVUS. Perfect for urine sample collections for analysis. Features User friendly Safe and reliable Sterilized Hygenic |
| Next >> |