diaago Datasheets for Microplates
Microplates are plastic plates or cassettes that containing a number (typically 96 or 384) of small wells arranged in rows. Microplates are used to conduct a number of chemical reactions at the same time.
Microplates: Learn more
| Product Name | Notes |
|---|---|
| For seed genomics. A high strength plate developed following extensive research to ensure there are no moulding weaknesses within the wells. Features • A high strength product made on tooling... | |
| High resistance to chemicals, good mechanical stress, and working with temperature extremes. This 1.0ml rimless plate has high uniformity and good centrifugation stability up to 6,000 × g for... | |
| High uniformity from well to well with this .40ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. | |
| High uniformity from well to well with this 1.6ml square well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. | |
| High uniformity from well to well with this low profile 1.0ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily... | |
| Accessory for SPL Guard Florida Features Thaws up to 10 ANSI/SLAS format racks or microplates in as little as 9 minutes | |
| Developed to enable the base of the well to be in contact with heater-shaker blocks which improves the performance of the process. The plate has the added benefit of notches... | |
| Maximum Volume of 10.0ml. Square well with ‘V’ bottom for maximum liquid extraction. Features Maximum Volume of 10.0ml Square well with ‘V’ bottom for maximum liquid extraction. High uniformity... | |
| Maximum Volume of 4.6ml. High uniformity from well to well with raised rims for reliable and quick sealing. Features • Maximum Volume of 4.6ml • Square well with ‘U’ | |
| Microtitration Plates (Flat Bottom) | |
| Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square... | |
| Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well. Raised well rims for reliable sealing. Features • Maximum Volume of 2.2ml • | |
| The 2.2-mL square well 'V' bottom plate has been developed to enable the base of the well to be in contact with heater-shaker blocks which improves the performance of the... | |
| These reliable deepwell plates from Irish Life Sciences have a working volume of 1.0ml and high uniformity from well to well. Easy and reliable stacking to save space in the... | |
| This 1.0ml deepwell plate from Irish Life Sciences has minimal remaining volume and high uniformity from well to well. Choice of raised well rims or no rims. Features • | |
| This 2.0ml round well plate has a ‘U’ bottom to aid mixing, pelleting and washing. Temperature range for use -80ºC to 120ºC. Features Total volume of 2.0mL. Round... | |
| This 96 Well PCR Plate from CELLTREAT is made from Virgin Polypropylene which meets USP, Class VI requirements. This product has been tested and is free of any detectable RNase/DNase... | |
| This deepwell storage plate has a maximum volume of 2.2ml. Easy to stack, reliable high quality material. High uniformity from well to well with raised well rims for simple... | |
| This plate has a height of 27mm which maximizes laboratory and automation plate storage space. Designed with sealing rims to provide excellent heat and adhesive sealing. This plate is... | |
| With a working volume of 0.36ml, this round well v-bottom plate is ideal for maximum liquid extraction. This plate has raised well rims for reliable closing and sealing. |