diaago Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Seal 50 sample collection tubes at once! The capper operates as a stand-alone device and is very easy to use. Place the rack into the rack entrance and with... | |
| Micronic's Manual Screw Cap Remover is easy to use for removal of individual screw caps. Features Ideal and convenient to different lab sizes and needs Class 7 clean-room production DNase/RNase... | |
| The Manual Decapper-1 is made of high-quality plastic and removes a single Push Cap. The Manual Decapper-8 removes Push Caps in a row of eight. The Manual Decapper-8 Aluminum removes... | |
| The Electric Capper MC3 can cap the following Push Caps on 96-format tubes with internal thread (0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml) in the rack, TPE Capmats, Capbands and... | |
| The Micronic Push Cap Capper CP400 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tube rack in only a single action. Built... | |
| The Micronic Screw Cap Recapper CS100 line is developed to improve the manual (de)capping of tubes. The manual recappers are available for 96- (CS100 model), 48- (CS110 model) or 24-well... | |
| The Micronic Screw Cap Recapper CS700 line offers users the ability to cap, decap or recap 96 (model CS700), 48 (model CS710) or 24 (model CS720) tubes with Screw Caps... | |
| The Novitain Manual Capper MC1 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tubes rack in only a single action. The manual capper... | |
| The Push Cap Capper CP600 and CP610 operates without any buttons. Simply pull the drawer out of the capper, place a rack filled with tubes on the drawer, and place... | |
| The Push Cap Decapper CP620 enables significant productivity gains to be made in the opening of multiple sample storage tubes. The gripper moves down slightly into the cap while the... | |
| There's no better time to try out the CS500 Docking Station. In stock and ready to ship! Ask us about a virtual demo. Micronic's CS500 line includes handheld devices offering... |