diaago FreezeBox™ FZB-S1

Description
Ice-free FreezeBox™ is energy-saving, environmentally friendly, safe, and has no additives. The FreezeBox™ requires no electricity (other than freezer), no ice required for low temperature protection for biological samples. Ice core aluminum alloy shell with high thermal conductivity of the alloy module to ensure that the sample can be quickly cooled, the temperature difference between the sample holes less than 0.1 ℃, maintains a uniform temperature between the samples. The FreezeBox™ is Ice-free, lightweight, easy to carry, and ideal for collection of biological samples, it also can also be used in helping to preserve the unstable nucleic acid samples. Its compact design and ice-free technology make it ideal for use in a tissue culture incubator, bio-safety cabinet and any other application with limited space. The FreezeBox™ can be used with different ice cores, and a variety of thermal test tube modules for usage with different samples and temperature.
Description
Ice-free FreezeBox™ is energy-saving, environmentally friendly, safe, and has no additives. The FreezeBox™ requires no electricity (other than freezer), no ice required for low temperature protection for biological samples. Ice core aluminum alloy shell with high thermal conductivity of the alloy module to ensure that the sample can be quickly cooled, the temperature difference between the sample holes less than 0.1 ℃, maintains a uniform temperature between the samples. The FreezeBox™ is Ice-free, lightweight, easy to carry, and ideal for collection of biological samples, it also can also be used in helping to preserve the unstable nucleic acid samples. Its compact design and ice-free technology make it ideal for use in a tissue culture incubator, bio-safety cabinet and any other application with limited space. The FreezeBox™ can be used with different ice cores, and a variety of thermal test tube modules for usage with different samples and temperature.

Suppliers

Company
Product
Description
Supplier Links
FreezeBox™ - FZB-S1 - diaago
Danville, CA, United States
FreezeBox™
FZB-S1
FreezeBox™ FZB-S1
Ice-free FreezeBox™ is energy-saving, environmentally friendly, safe, and has no additives. The FreezeBox™ requires no electricity (other than freezer), no ice required for low temperature protection for biological samples. Ice core aluminum alloy shell with high thermal conductivity of the alloy module to ensure that the sample can be quickly cooled, the temperature difference between the sample holes less than 0.1 ℃, maintains a uniform temperature between the samples. The FreezeBox™ is Ice-free, lightweight, easy to carry, and ideal for collection of biological samples, it also can also be used in helping to preserve the unstable nucleic acid samples. Its compact design and ice-free technology make it ideal for use in a tissue culture incubator, bio-safety cabinet and any other application with limited space. The FreezeBox™ can be used with different ice cores, and a variety of thermal test tube modules for usage with different samples and temperature.

Ice-free FreezeBox™ is energy-saving, environmentally friendly, safe, and has no additives. The FreezeBox™ requires no electricity (other than freezer), no ice required for low temperature protection for biological samples. Ice core aluminum alloy shell with high thermal conductivity of the alloy module to ensure that the sample can be quickly cooled, the temperature difference between the sample holes less than 0.1 ℃, maintains a uniform temperature between the samples.

The FreezeBox™ is Ice-free, lightweight, easy to carry, and ideal for collection of biological samples, it also can also be used in helping to preserve the unstable nucleic acid samples. Its compact design and ice-free technology make it ideal for use in a tissue culture incubator, bio-safety cabinet and any other application with limited space. The FreezeBox™ can be used with different ice cores, and a variety of thermal test tube modules for usage with different samples and temperature.

Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number FZB-S1
Product Name FreezeBox™
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details