diaago Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Ambient Temperature Collection, Concentration, and Stabilization of High Quality RNA The iSWAB-RNAv2 device allows for the non-invasive collection, concentration, and stabilization of intact buccal cells and/or any mammalian cells collected... | |
| An automation friendly cap carrier. Fully compatible with automated Micronic Screw Cap capping/decapping equipment. Cap carriers are based on the Society for Laboratory Automation and Screening (ANSI/SLAS) standards and accommodate... | |
| An advanced robotic station from MDZ Automation. All the features of the Argenta model with a larger workspace to accommodate more microplates and accessories. The ProPipette also offers a wide... | |
| BaaySCI’s Alcohol Prep Pads are perfect for skin prep prior to injection. 100 individually wrapped 2-ply wipes per box. Features 2-ply pads Saturated with 70% isopropyl alcohol 100 alcohol... | |
| CELLTREAT's Unique double end design features a 19mm beveled edge flat blade on one end, and J-Hook or Narrow Blade on the other. Features The Narrow Blade is tapered to... | |
| CELLTREAT's Cell Scrapers are designed to gently harvest cells from tissue culture flasks, dishes, or bottles. Their soft, pliable blades won’t damage cells or scratch surfaces. Features The Scraper blade... | |
| CELLTREAT's Inoculating Loops are flexible for easy access to small volume tubes and dishes. Features Flexible for easy access to small volume tubes and dishes Color coded for easy identification... | |
| CELLTREAT's Inoculating Needle is flexible for easy access to small volume tubes and dishes. It is color coded for easy identification, and is gentle on delicate agar or other surfaces. | |
| CELLTREAT's L-Shaped Cell Spreader is ideal for evenly spreading bacterial cultures; angled tip prevents damaging agar surface Features Flexible for easy access to small volume tubes and dishes Color coded... | |
| CELLTREAT's Lab Grab allows hands-free and easy grasping of small items, as well as hot or cold samples. Features The Lab Grab has a large extension radius to pick up... | |
| Designed specifically for efficient home-based collection of stool samples. iSWAB-Microbiome (with FecesCatcher) has been proven to efficiently inactivate bacteria, fungi, spores, and DNA/RNA viruses allowing safer transport of biological samples... | |
| Easy to hand out for laboratory staff and very user friendly for the patient. These urine collection kits from IVUS are perfect for single-use urine sample collections for biological analyses... | |
| iSWAB-Discovery is a DNA collection kit ideal for Paternity Testing, Genealogy and Ancestry, Population Studies, and Animal Speciation and Genomics. The iSWAB-DSC device allows for the collection and stabilization... | |
| Looking for a cost-effective way to organize storage racks in your freezer? BaaySCI’s effective and low-cost freezer racks fit most standard storage freezers and provide organization options for your valuable... | |
| Non-invasive sample collection and room temperature storage for microbial DNA and RNA from bacteria, viruses, fungi, and spores. Microbial content and diversity within collected gut, rectal, vaginal, skin, oral, or... | |
| OMICs from a Single Sample: Non-invasive device for room temperature collection, transport and storage of Intact Buccal Cells. iSWAB-Cells Kit is a universal non-invasive cell collection device, from which gDNA,... | |
| SWAB-ID is an efficient sample collection system for evidentiary and reference DNA samples Non-invasive sample collection tube for collection and stabilization of protein and DNA in the same oral sample. | |
| The iSWAB-ANML device is a non-invasive collection system that maintains the integrity of the DNA and enables safe and humane sample collection, reduces the incidence of failed samples, and... | |
| The iSWAB-DNA device allows for the collection and stabilization of DNA at the point of collection without the need for swab inclusion. Great when used for Genetic Analysis and Veterinary... | |
| The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design,... | |
| The SPL Guard Florida can thaw up to 10 racks in as little as 9 minutes and can be used as a stand-alone system or integrated into a robotic workstation... | |
| These are upright Freezer Racks for Plasma Boxes from BaaySCI Labware. Constructed of corrosion-resistant stainsteel. The UFP-36 is a 3 x 6 configuration and has 18 slots. Features Dimension... | |
| This Modular Freezer Rack provides a flexible and low cost solution for organizing sample storage in a chest freezer. Individual racks click together to form a tower of up to... | |
| User-friendly and convenient. A single thumb button enables the rapid and secure picking of a sample storage tube. Pressing the thumb button again releases the tube from the Tube Selector. | |
| With CELLTREAT's Chambered Cell Culture Slides you can grow cells directly on the slide without any need for future transfer; ideal for growing and viewing cells under a microscope on... |