diaago Holds 96 Tubes MP51207

Description
The Micronic 96-3 Rack is designed for 0.80ml tubes with external thread and 1.10ml tubes with internal thread. The racks are provided with cover prints indicating rack and tube type, rack orientation marks and a highly transparent cover which enables easy visual checking of the enclosed samples. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic 96-3 Rack is designed for 0.80ml tubes with external thread and 1.10ml tubes with internal thread. The racks are provided with cover prints indicating rack and tube type, rack orientation marks and a highly transparent cover which enables easy visual checking of the enclosed samples. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Holds 96 Tubes - MP51207 - diaago
Danville, CA, United States
Holds 96 Tubes
MP51207
Holds 96 Tubes MP51207
The Micronic 96-3 Rack is designed for 0.80ml tubes with external thread and 1.10ml tubes with internal thread. The racks are provided with cover prints indicating rack and tube type, rack orientation marks and a highly transparent cover which enables easy visual checking of the enclosed samples. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom Made from Polycarbonate which has excellent properties for low temperatures Novel locking system for cryogenic storage: "icebreaker" mechanism Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic 96-3 Rack is designed for 0.80ml tubes with external thread and 1.10ml tubes with internal thread. The racks are provided with cover prints indicating rack and tube type, rack orientation marks and a highly transparent cover which enables easy visual checking of the enclosed samples.

Features

  • Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a human readable code on the side of the rack and a 2D Data-Matrix code on the bottom
  • Made from Polycarbonate which has excellent properties for low temperatures
  • Novel locking system for cryogenic storage: "icebreaker" mechanism
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Industrial Containers
Product Number MP51207
Product Name Holds 96 Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details